EDAC, Inc. Edgeboard Connectors 346-048-522-108

Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-048-522-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-048-522-108-ND
Edgeboard Connectors 151-346-048-522-108-ND
"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"48 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 48Pos, Th; Card Edge Connector Type Edac - 76AJ2816 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 48Pos, Th; Card Edge Connector Type Edac
76AJ2816
Card Edge Conn, Single Side, 48Pos, Th; Card Edge Connector Type Edac 76AJ2816
CARD EDGE CONN, SINGLE SIDE, 48POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 48POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:48 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-048-522-108-ND 76AJ2816
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 48Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222163 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002800ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
Circular Connector Assemblies - 2262-A22058-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details