EDAC, Inc. Edgeboard Connectors 346-047-540-102

Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-047-540-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-047-540-102-ND
Edgeboard Connectors 151-346-047-540-102-ND
"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"47 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 346-047-540-102 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-047-540-102
Card Edge Connectors - Edgeboard Connectors 346-047-540-102
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Conn, Single Side, 47Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ4647 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 47Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ4647
Card Conn, Single Side, 47Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ4647
CARD CONN, SINGLE SIDE, 47POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:47 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 47POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:47 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-047-540-102-ND 346-047-540-102 75AJ4647
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Single Side, 47Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data