EDAC, Inc. Edgeboard Connectors 346-046-559-201

Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-046-559-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-046-559-201-ND
Edgeboard Connectors 151-346-046-559-201-ND
"46 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"46 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ2751 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ2751
Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ2751
CARD CONN, DUAL SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-046-559-201-ND 76AJ2751
Product Name Edgeboard Connectors Card Conn, Dual Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

XLR Connectors - 1880118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29869-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details