EDAC, Inc. Edgeboard Connectors 346-046-558-103

Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-046-558-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-046-558-103-ND
Edgeboard Connectors 151-346-046-558-103-ND
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ2741 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ2741
Card Conn, Single Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ2741
CARD CONN, SINGLE SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 46POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-046-558-103-ND 76AJ2741
Product Name Edgeboard Connectors Card Conn, Single Side, 46Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10204800AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 48 #
View Details
3 suppliers
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A54200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details