EDAC, Inc. Edgeboard Connectors 346-046-521-604

Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-046-521-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-046-521-604-ND
Edgeboard Connectors 151-346-046-521-604-ND
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac - 75AJ8495 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac
75AJ8495
Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac 75AJ8495
CARD EDGE CONN, SINGLE SIDE, 46POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 46POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:46 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 346-046-521-604 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-046-521-604
Card Edge Connectors - Edgeboard Connectors 346-046-521-604
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-046-521-604-ND 75AJ8495 346-046-521-604
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 46Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data