EDAC, Inc. Edgeboard Connectors 346-045-540-102

Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 346-045-540-102 Card Edge Connector from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. The current rating is 3 amps, with a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1500 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 346-045-540-102 Card Edge Connector from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. It is available in single or dual row configurations and supports multiple mounting options, including flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector's contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails, ensuring durability and reliability. The current rating is 3 amps, with a maximum contact resistance of 10 milliohms. It can withstand a dielectric voltage of 1500 V AC rms and has an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-045-540-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-045-540-102-ND
Edgeboard Connectors 151-346-045-540-102-ND
"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 346-045-540-102 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-045-540-102
Card Edge Connectors - Edgeboard Connectors 346-045-540-102
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ2661 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ2661
Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ2661
CARD CONN, SINGLE SIDE, 45POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 45POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-045-540-102-ND 346-045-540-102 76AJ2661
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Single Side, 45Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data