EDAC, Inc. Edgeboard Connectors 346-045-500-604

Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-045-500-604-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-045-500-604-ND
Edgeboard Connectors 151-346-045-500-604-ND
"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"45 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac - 76AJ1019 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac
76AJ1019
Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac 76AJ1019
CARD EDGE CONN, SINGLE SIDE, 45POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 45POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:45 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-045-500-604-ND 76AJ1019
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 45Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data