EDAC, Inc. Edgeboard Connectors 346-044-526-802

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 346-044-526-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
346-044-526-802-ND
Edgeboard Connectors 346-044-526-802-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 346-044-526-802 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-044-526-802
Card Edge Connectors - Edgeboard Connectors 346-044-526-802
CONN EDGE DUAL FMALE 44POS 0.125

CONN EDGE DUAL FMALE 44POS 0.125

Supplier's Site Datasheet
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac - 85H7253 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
85H7253
Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac 85H7253
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 346-044-526-802-ND 346-044-526-802 85H7253
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 44 #
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-153LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
5 suppliers
Hard Metric Backplane Connectors - 100145-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
7 suppliers
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details