The Card Edge Connector part number 346-044-522-204 from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with a dual row configuration. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board and has a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector offers various contact termination options, including P.C. tail and wire wrap, and supports a range of mounting options such as flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector also includes features such as automatic wire wrap positioning holes and polarizing keys for enhanced usability.
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
CONN EDGE DUAL FMALE 44POS 0.125
CARD EDGE CONN, DUAL SIDE, 44POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 346-044-522-204-ND | 346-044-522-204 | 85H7247 |
| Product Name | Edgeboard Connectors | Card Edge Connectors - Edgeboard Connectors | Card Edge Conn, Dual Side, 44Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 3.17 mm (0.1250 inch) | ||
| Number of Contacts | 44 # |