EDAC, Inc. Edgeboard Connectors 346-044-521-108

Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-044-521-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-044-521-108-ND
Edgeboard Connectors 151-346-044-521-108-ND
"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"44 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 44Pos, Th; Card Edge Connector Type Edac - 76AJ0030 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 44Pos, Th; Card Edge Connector Type Edac
76AJ0030
Card Edge Conn, Single Side, 44Pos, Th; Card Edge Connector Type Edac 76AJ0030
CARD EDGE CONN, SINGLE SIDE, 44POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 44POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:44 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-044-521-108-ND 76AJ0030
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 44Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-022LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Mounting Through Hole
View Details