EDAC, Inc. Edgeboard Connectors 346-042-558-658

Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-042-558-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-042-558-658-ND
Edgeboard Connectors 151-346-042-558-658-ND
"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ4509 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ4509
Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ4509
CARD CONN, SINGLE SIDE, 42POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 42POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-042-558-658-ND 75AJ4509
Product Name Edgeboard Connectors Card Conn, Single Side, 42Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11301-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29400-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51700-10200802AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details