EDAC, Inc. Edgeboard Connectors 346-042-555-207

Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"42 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-042-555-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-042-555-207-ND
Edgeboard Connectors 151-346-042-555-207-ND
"42 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"42 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac - 76AJ2514 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac
76AJ2514
Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac 76AJ2514
CARD EDGE CONN, DUAL SIDE, 42POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 42POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-042-555-207-ND 76AJ2514
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 42Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 42 #
Unlock Full Specs
to access all available technical data