"42 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
CARD EDGE CONN, SINGLE SIDE, 42POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:42 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-346-042-500-604-ND | 75AJ4469 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 42Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.17 mm (0.1250 inch) |