EDAC, Inc. Edgeboard Connectors 346-041-522-612

Description
"41 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"41 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-041-522-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-041-522-612-ND
Edgeboard Connectors 151-346-041-522-612-ND
"41 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"41 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 41Pos, Th; Card Edge Connector Type Edac - 75AJ8281 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 41Pos, Th; Card Edge Connector Type Edac
75AJ8281
Card Edge Conn, Single Side, 41Pos, Th; Card Edge Connector Type Edac 75AJ8281
CARD EDGE CONN, SINGLE SIDE, 41POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 41POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:41 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-041-522-612-ND 75AJ8281
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 41Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data