EDAC, Inc. Edgeboard Connectors 346-036-559-103

Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-036-559-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-036-559-103-ND
Edgeboard Connectors 151-346-036-559-103-ND
"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ5702 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ5702
Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ5702
CARD CONN, SINGLE SIDE, 36POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 36POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-036-559-103-ND 75AJ5702
Product Name Edgeboard Connectors Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98118-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-2002-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details