EDAC, Inc. Edgeboard Connectors 346-036-540-603

Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-036-540-603-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-036-540-603-ND
Edgeboard Connectors 151-346-036-540-603-ND
"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"36 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ9768 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ9768
Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ9768
CARD CONN, SINGLE SIDE, 36POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 36POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-036-540-603-ND 75AJ9768
Product Name Edgeboard Connectors Card Conn, Single Side, 36Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7689-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A26821-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCT-FL4G-S-01 - kTB Solutions
Specs
Connector Type TNC; TNC Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details