EDAC, Inc. Edgeboard Connectors 346-034-541-202

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-034-541-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-034-541-202-ND
Edgeboard Connectors 151-346-034-541-202-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ5656 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ5656
Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ5656
CARD CONN, DUAL SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 34POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-034-541-202-ND 75AJ5656
Product Name Edgeboard Connectors Card Conn, Dual Side, 34Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1359-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details