EDAC, Inc. Card Edge Conn, Single Side, 34Pos, Th; Card Edge Connector Type Edac 346-034-522-101

Description
CARD EDGE CONN, SINGLE SIDE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 34Pos, Th; Card Edge Connector Type Edac - 75AJ5645 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 34Pos, Th; Card Edge Connector Type Edac
75AJ5645
Card Edge Conn, Single Side, 34Pos, Th; Card Edge Connector Type Edac 75AJ5645
CARD EDGE CONN, SINGLE SIDE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 34POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75AJ5645
Product Name Card Edge Conn, Single Side, 34Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NABB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details