EDAC, Inc. Edgeboard Connectors 346-032-555-203

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-032-555-203-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-032-555-203-ND
Edgeboard Connectors 151-346-032-555-203-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac - 75AJ4164 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac
75AJ4164
Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac 75AJ4164
CARD EDGE CONN, DUAL SIDE, 32POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 32POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-032-555-203-ND 75AJ4164
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 32 #
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details