EDAC, Inc. Edgeboard Connectors 346-032-522-204

Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-032-522-204-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-032-522-204-ND
Edgeboard Connectors 151-346-032-522-204-ND
"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"32 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac - 75AJ4142 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac
75AJ4142
Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac 75AJ4142
CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-032-522-204-ND 75AJ4142
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 32 #
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10001602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Industrial Circular Connectors - 2095608 - RS Components, Ltd.
Specs
Gender Female / Jack
Termination Solder
Mounting Pcb mount
View Details