EDAC, Inc. Edgeboard Connectors 346-030-540-812

Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-030-540-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-030-540-812-ND
Edgeboard Connectors 151-346-030-540-812-ND
"30 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"30 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 346-030-540-812 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-030-540-812
Card Edge Connectors - Edgeboard Connectors 346-030-540-812
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ4079 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ4079
Card Conn, Dual Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ4079
CARD CONN, DUAL SIDE, 30POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 30POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-030-540-812-ND 346-030-540-812 75AJ4079
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 30Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data