EDAC, Inc. Edgeboard Connectors 346-030-526-103

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-030-526-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-030-526-103-ND
Edgeboard Connectors 151-346-030-526-103-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac - 76AJ0678 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
76AJ0678
Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac 76AJ0678
CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-030-526-103-ND 76AJ0678
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 30Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98118-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers