"30 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
CARD EDGE CONN, SINGLE SIDE, 30POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-346-030-500-608-ND | 75AJ5522 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 30Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Through Hole | Panel Mount |
| Contact Pitch | 3.17 mm (0.1250 inch) |