EDAC, Inc. Edgeboard Connectors 346-029-540-658

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-029-540-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-029-540-658-ND
Edgeboard Connectors 151-346-029-540-658-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ4043 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ4043
Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ4043
CARD CONN, SINGLE SIDE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 29POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-029-540-658-ND 75AJ4043
Product Name Edgeboard Connectors Card Conn, Single Side, 29Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1507-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PWRBLADE HEADER - VERTICAL - 51700-10204802AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-004-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details