EDAC, Inc. Edgeboard Connectors 346-029-522-107

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-029-522-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-029-522-107-ND
Edgeboard Connectors 151-346-029-522-107-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac - 76AJ1913 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
76AJ1913
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac 76AJ1913
CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-029-522-107-ND 76AJ1913
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Connectors - 1222193 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug
Termination Solder
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1447-4-ND - DigiKey
Specs
Mounting Through Hole
View Details