EDAC, Inc. Edgeboard Connectors 346-029-520-608

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-029-520-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-029-520-608-ND
Edgeboard Connectors 151-346-029-520-608-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac - 75AJ5510 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
75AJ5510
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac 75AJ5510
CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-029-520-608-ND 75AJ5510
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1356-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details