EDAC, Inc. Edgeboard Connectors 346-029-520-112

Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Description
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 346-029-520-112 is a card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is suitable for printed circuit boards with a nominal thickness of 0.062,Äù (1.57mm). The connector offers various contact termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. This connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, with gold plating on the mating area and tin plating on the tails. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports a variety of mounting options, including flush or offset lugs, and can accommodate in-contact polarizing keys. It is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Datasheet Summary
Powered by GS/AI

The 346-029-520-112 is a card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and is suitable for printed circuit boards with a nominal thickness of 0.062,Äù (1.57mm). The connector offers various contact termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. This connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, with gold plating on the mating area and tin plating on the tails. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports a variety of mounting options, including flush or offset lugs, and can accommodate in-contact polarizing keys. It is RoHS compliant and UL certified, making it suitable for a range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-029-520-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-029-520-112-ND
Edgeboard Connectors 151-346-029-520-112-ND
"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"29 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 346-029-520-112 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-029-520-112
Card Edge Connectors - Edgeboard Connectors 346-029-520-112
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac - 76AJ1901 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
76AJ1901
Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac 76AJ1901
CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 29POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:29 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-029-520-112-ND 346-029-520-112 76AJ1901
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Conn, Single Side, 29Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data