EDAC, Inc. Edgeboard Connectors 346-028-558-858

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-028-558-858-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-028-558-858-ND
Edgeboard Connectors 151-346-028-558-858-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ7674 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ7674
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ7674
CARD CONN, DUAL SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-028-558-858-ND 75AJ7674
Product Name Edgeboard Connectors Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Jack Plugs & Sockets - 3424471 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1613-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details