EDAC, Inc. Edgeboard Connectors 346-028-540-812

Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Description
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 346-028-540-812 Card Edge Connector from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options, including flush or offset lugs. It includes features such as in-contact polarizing keys and pre-assembled card guides. The materials used include UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1500 V AC rms. It operates within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The 346-028-540-812 Card Edge Connector from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options, including flush or offset lugs. It includes features such as in-contact polarizing keys and pre-assembled card guides. The materials used include UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, which are plated with gold on the mating area and tin on the tails, with nickel underplating. The connector has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1500 V AC rms. It operates within a temperature range of -40°C to +105°C. The connector is RoHS compliant and UL certified, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-028-540-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-028-540-812-ND
Edgeboard Connectors 151-346-028-540-812-ND
"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 346-028-540-812 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-028-540-812
Card Edge Connectors - Edgeboard Connectors 346-028-540-812
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ0645 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ0645
Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ0645
CARD CONN, DUAL SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 28POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-028-540-812-ND 346-028-540-812 76AJ0645
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Conn, Dual Side, 28Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data