EDAC, Inc. Edgeboard Connectors 346-028-500-678

Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"28 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-028-500-678-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-028-500-678-ND
Edgeboard Connectors 151-346-028-500-678-ND
"28 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"28 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac - 75AJ6418 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac
75AJ6418
Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac 75AJ6418
CARD EDGE CONN, SINGLE SIDE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Material:Copper Alloy RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 28POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-028-500-678-ND 75AJ6418
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 28Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28579-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Pwr Blade ULTRA ® - 10127403-01H2410LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Number of Contacts 15 #
View Details
3 suppliers
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details