EDAC, Inc. Edgeboard Connectors 346-027-522-612

Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-027-522-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-027-522-612-ND
Edgeboard Connectors 151-346-027-522-612-ND
"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac - 75AJ6408 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac
75AJ6408
Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac 75AJ6408
CARD EDGE CONN, SINGLE SIDE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 27POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:27 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-027-522-612-ND 75AJ6408
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 27Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A28410-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PwrBlade+ ® - 10106126-2002003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details