EDAC, Inc. Edgeboard Connectors 346-024-558-201

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-024-558-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-024-558-201-ND
Edgeboard Connectors 151-346-024-558-201-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ3858 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ3858
Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ3858
CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 24POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-024-558-201-ND 75AJ3858
Product Name Edgeboard Connectors Card Conn, Dual Side, 24Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data