The 346-024-520-807 Card Edge Connector from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, ensuring adherence to industry standards. The insulator material is UL 94V-0 thermoplastic polyester, while the contacts are made from copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1500 V AC rms. It operates within a temperature range of -40°C to +105°C, making it suitable for various applications. The insertion force is 16 oz (4.45 N) maximum per contact pair, and the withdrawal force is 1 oz (0.28 N) minimum per contact pair.
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
CARD EDGE CONN, DUAL SIDE, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
346 SERIES (.125" (3.18MM) CONTA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 151-346-024-520-807-ND | 76AJ1603 | 346-024-520-807 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack | ||
| Mounting | Through Hole | Through Hole Mount | |
| Contact Pitch | 3.17 mm (0.1250 inch) | ||
| Number of Contacts | 24 # |