EDAC, Inc. Edgeboard Connectors 346-022-558-104

Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 346-022-558-104 is a card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and accepts printed circuit boards with a nominal thickness of 0.062,Äù (1.57mm). The connector offers various contact termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. This connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, with gold plating on the mating area and tin plating on the tails. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports multiple mounting options, including flush or offset lugs, and can accommodate polarizing keys. It is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Datasheet Summary
Powered by GS/AI

The 346-022-558-104 is a card edge connector from Lingto Electronic Limited, designed with a 0.125,Äù (3.175mm) pitch. It features a high-profile insulator body measuring 0.600,Äù (15.24mm) and accepts printed circuit boards with a nominal thickness of 0.062,Äù (1.57mm). The connector offers various contact termination options, including P.C. tail and wire wrap, and is available in single or dual row configurations. This connector is constructed from UL 94V-0 thermoplastic polyester for the insulator and copper alloy for the contacts, with gold plating on the mating area and tin plating on the tails. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and it maintains an insulation resistance of at least 5000 megaohms. The operating temperature range is from -40°C to +105°C. The connector supports multiple mounting options, including flush or offset lugs, and can accommodate polarizing keys. It is RoHS compliant and UL certified, making it suitable for a variety of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-022-558-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-022-558-104-ND
Edgeboard Connectors 151-346-022-558-104-ND
"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ0517 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ0517
Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ0517
CARD CONN, SINGLE SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 22POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 346-022-558-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-022-558-104
Card Edge Connectors - Edgeboard Connectors 346-022-558-104
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-022-558-104-ND 76AJ0517 346-022-558-104
Product Name Edgeboard Connectors Card Conn, Single Side, 22Pos, Wire Wrap; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Termination Through Hole
Mounting PC Mount
Number of Contacts 1 to 330 #
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details