EDAC, Inc. Edgeboard Connectors 346-022-521-607

Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-022-521-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-022-521-607-ND
Edgeboard Connectors 151-346-022-521-607-ND
"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"22 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac - 75AJ7377 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac
75AJ7377
Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac 75AJ7377
CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 22POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:22 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-022-521-607-ND 75AJ7377
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 22Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
Headers, Male Pins - A114648-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details