EDAC, Inc. Edgeboard Connectors 346-021-541-602

Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-021-541-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-021-541-602-ND
Edgeboard Connectors 151-346-021-541-602-ND
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ7343 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ7343
Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ7343
CARD CONN, SINGLE SIDE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 21POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:21 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-021-541-602-ND 75AJ7343
Product Name Edgeboard Connectors Card Conn, Single Side, 21Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
Headers, Male Pins - A28633-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers