EDAC, Inc. Edgeboard Connectors 346-020-526-803

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-020-526-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-020-526-803-ND
Edgeboard Connectors 151-346-020-526-803-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac - 76AJ1383 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
76AJ1383
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac 76AJ1383
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-020-526-803-ND 76AJ1383
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data

Similar Products

PCI & PCI Express Connectors - 1-1871058-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers