EDAC, Inc. Edgeboard Connectors 346-020-526-608

Description
"20 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Description
"20 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 346-020-526-608 Card Edge Connector from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, ensuring it meets industry standards. The insulator material is UL 94V-0 thermoplastic polyester, while the contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1500 V AC rms. It operates within a temperature range of -40°C to +105°C, making it suitable for various applications. The insertion force is 16 oz (4.45 N) maximum per contact pair, and the withdrawal force is 1 oz (0.28 N) minimum per contact pair.

Datasheet Summary
Powered by GS/AI

The 346-020-526-608 Card Edge Connector from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with 0.100,Äù (2.54mm) contact spacing and 0.200,Äù (5.08mm) row spacing. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) for printed circuit boards. The connector has a high-profile insulator body measuring 0.600,Äù (15.24mm) and offers various contact termination options, including P.C. tail and wire wrap configurations. This connector is available in single or dual row configurations and supports a wide range of mounting options, including flush or offset lugs. It is RoHS compliant and UL certified, ensuring it meets industry standards. The insulator material is UL 94V-0 thermoplastic polyester, while the contacts are made of copper alloy with gold plating on the mating area and tin plating on the tails. The connector has a current rating of 3 amps, a maximum contact resistance of 10 milliohms, and can withstand a dielectric voltage of 1500 V AC rms. It operates within a temperature range of -40°C to +105°C, making it suitable for various applications. The insertion force is 16 oz (4.45 N) maximum per contact pair, and the withdrawal force is 1 oz (0.28 N) minimum per contact pair.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-020-526-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-020-526-608-ND
Edgeboard Connectors 151-346-020-526-608-ND
"20 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"20 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac - 75AJ9300 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac
75AJ9300
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac 75AJ9300
CARD EDGE CONN, SINGLE SIDE, 20POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 20POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 346-020-526-608 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
346-020-526-608
Card Edge Connectors - Edgeboard Connectors 346-020-526-608
346 SERIES (.125" (3.18MM) CONTA

346 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-346-020-526-608-ND 75AJ9300 346-020-526-608
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data