EDAC, Inc. Edgeboard Connectors 346-016-555-858

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-016-555-858-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-016-555-858-ND
Edgeboard Connectors 151-346-016-555-858-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac - 72AJ5502 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac
72AJ5502
Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac 72AJ5502
CARD EDGE CONN, DUAL SIDE, 16POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-016-555-858-ND 72AJ5502
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 16Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Panel Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
Headers, Male Pins - A26726-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details