EDAC, Inc. Edgeboard Connectors 346-016-540-608

Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-016-540-608-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-016-540-608-ND
Edgeboard Connectors 151-346-016-540-608-ND
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ3508 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ3508
Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ3508
CARD CONN, SINGLE SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 16POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-016-540-608-ND 72AJ3508
Product Name Edgeboard Connectors Card Conn, Single Side, 16Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Pwr Blade ULTRA ® - 10127401-05H1400LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Number of Contacts 24 #
View Details
3 suppliers
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details