EDAC, Inc. Edgeboard Connectors 346-016-526-102

Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-016-526-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-016-526-102-ND
Edgeboard Connectors 151-346-016-526-102-ND
"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"16 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac - 72AJ3501 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
72AJ3501
Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac 72AJ3501
CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 16POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-016-526-102-ND 72AJ3501
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PwrBlade+ ® - 10106126-4006002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Military Connector
Mounting Male Straight PCB Mount
Frequency 110.000 GHz
View Details
Nano Strip Connectors - A79043-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers