EDAC, Inc. Edgeboard Connectors 346-016-521-258

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-016-521-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-016-521-258-ND
Edgeboard Connectors 151-346-016-521-258-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac - 73AJ0068 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac
73AJ0068
Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac 73AJ0068
CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 16POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-016-521-258-ND 73AJ0068
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 16Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Edgeboard Connectors - A108903-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 1.5 mm (0.0590 inch)
View Details
3 suppliers
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details