EDAC, Inc. Edgeboard Connectors 346-015-540-112

Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"15 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-015-540-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-015-540-112-ND
Edgeboard Connectors 151-346-015-540-112-ND
"15 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"15 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac - 72AJ7504 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac
72AJ7504
Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac 72AJ7504
CARD CONN, SINGLE SIDE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 15POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:15 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-015-540-112-ND 72AJ7504
Product Name Edgeboard Connectors Card Conn, Single Side, 15Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DVI
Gender Female / Jack
View Details
Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers