EDAC, Inc. Edgeboard Connectors 346-014-560-878

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-014-560-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-014-560-878-ND
Edgeboard Connectors 151-346-014-560-878-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac - 72AJ3443 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac
72AJ3443
Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac 72AJ3443
CARD EDGE CONN, DUAL SIDE, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 14POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-014-560-878-ND 72AJ3443
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details