EDAC, Inc. Edgeboard Connectors 346-014-526-602

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-014-526-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-014-526-602-ND
Edgeboard Connectors 151-346-014-526-602-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac - 72AJ5372 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
72AJ5372
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac 72AJ5372
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-014-526-602-ND 72AJ5372
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1269-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Headers, Male Pins - A26696-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details