EDAC, Inc. Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac 346-014-521-604

Description
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes
Description
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac - 72AJ3386 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
72AJ3386
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac 72AJ3386
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72AJ3386
Product Name Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Connectors - 7387420 - RS Components, Ltd.
Specs
Connector Type Card Edge Connector; Coaxial Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details