EDAC, Inc. Edgeboard Connectors 346-014-520-607

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-014-520-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-014-520-607-ND
Edgeboard Connectors 151-346-014-520-607-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"14 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac - 72AJ9959 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
72AJ9959
Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac 72AJ9959
CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 14POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:14 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-014-520-607-ND 72AJ9959
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 14Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCV-FL4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details