EDAC, Inc. Edgeboard Connectors 346-013-526-158

Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"13 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-013-526-158-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-013-526-158-ND
Edgeboard Connectors 151-346-013-526-158-ND
"13 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"13 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac - 72AJ9937 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
72AJ9937
Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac 72AJ9937
CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 13POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:13 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-013-526-158-ND 72AJ9937
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 13Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10106001ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 60 #
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Mounting Through Hole
View Details