EDAC, Inc. Edgeboard Connectors 346-010-526-804

Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-010-526-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-010-526-804-ND
Edgeboard Connectors 151-346-010-526-804-ND
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac - 72AJ7251 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac
72AJ7251
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac 72AJ7251
CARD EDGE CONN, DUAL SIDE, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-010-526-804-ND 72AJ7251
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
High Speed Pluggable IO Connectors & Cages - 1367073-1 - TE Connectivity
Specs
Termination Surface Mount
Current Rating 0.5 amps
View Details
11 suppliers