EDAC, Inc. Edgeboard Connectors 346-010-521-808

Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-010-521-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-010-521-808-ND
Edgeboard Connectors 151-346-010-521-808-ND
"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac - 72AJ3215 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac
72AJ3215
Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac 72AJ3215
CARD EDGE CONN, DUAL SIDE, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 10POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-010-521-808-ND 72AJ3215
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCPS-MRB-D30-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 30.000 GHz
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers